Amphenol Corporation Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol MS27508E20F16PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 20, 16 Position, Box, part number 48M3474, is designed to meet military specifications MIL-DTL-38999 Series II. This connector features a box mount receptacle style and accommodates 16 crimp pin contacts. It is engineered for high reliability and contact density, making it suitable for aerospace and other demanding applications. The connector includes a lightweight design and a three-point bayonet lock system for quick positive coupling. Additionally, it incorporates a five key/keyway design to eliminate mismating and offers options for EMI shielding. This product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 20, 16 Position, Box, part number 48M3474, is designed to meet military specifications MIL-DTL-38999 Series II. This connector features a box mount receptacle style and accommodates 16 crimp pin contacts. It is engineered for high reliability and contact density, making it suitable for aerospace and other demanding applications. The connector includes a lightweight design and a three-point bayonet lock system for quick positive coupling. Additionally, it incorporates a five key/keyway design to eliminate mismating and offers options for EMI shielding. This product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol - 48M3474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol
48M3474
Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol 48M3474
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3474
Product Name Circular Connector, Receptacle, Size 20, 16 Position, Box; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details