Amphenol Industrial Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial MS27508E18A35S

Description
JT 66C 66#22D SKT RECP
Request a Quote
Description
JT 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E18A35S - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D SKT RECP

JT 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial - 60K6460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial
60K6460
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial 60K6460
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E18A35S 60K6460
Product Name Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2778.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details