Amphenol Industrial Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial MS27508E14F18B

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial - 31K3806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial
31K3806
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial 31K3806
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3806
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details