Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial MS27508E12F35P-LC

Description
JT 22C 22#22D PIN WALL RECP
Request a Quote
Description
JT 22C 22#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E12F35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN WALL RECP

JT 22C 22#22D PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial - 31K3794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
31K3794
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial 31K3794
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E12F35P-LC 31K3794
Product Name Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - FBS-SUB-9-BU-2X5POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers