Amphenol Industrial Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Industrial MS27508E12B4S-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:12-4RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:12-4RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Industrial - 15M9733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Industrial
15M9733
Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Industrial 15M9733
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:12-4RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:12-4RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15M9733
Product Name Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details