Amphenol Industrial Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial MS27505E25B35SA-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial - 31K3770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial
31K3770
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial 31K3770
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3770
Product Name Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products