Amphenol Corporation Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol MS27505E17B6A

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol - 48M3457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol
48M3457
Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol 48M3457
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3457
Product Name Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products