Receptacle protection cap for shell size 19 with olive drab, cadmium over nickel base finish, featuring a thread diameter of 1.391 inches, length L of 1.500 inches, length L1 of 1.070 inches, and an external mounting length M of 3.500 inches. Designed for use with MS27502 series connectors, it includes a chain attachment option and is stamped with the MS27502 designation. All dimensions are for reference only.
Connector Accessories Receptacle Protection Cap With Chain Olive Drab Cadmium Over Nickel Finish Shell Size 19 Product overview: MS27502B19C from Amphenol is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-MS27502B19C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-MS27502B19C |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Aluminium, Cadmium |