Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27497T18B28P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T18B28P
MIL Spec Connector - MIL-DTL-38999 II MS27497T18B28P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 18, 28 Position, Wall; Military Specification Amphenol Industrial - 79K8188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 28 Position, Wall; Military Specification Amphenol Industrial
79K8188
Circular Connector Receptacle, Size 18, 28 Position, Wall; Military Specification Amphenol Industrial 79K8188
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 28 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 28 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27497T18B28P 79K8188
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 18, 28 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details