Amphenol Industrial Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol Industrial MS27497T12A4S

Description
JT 4C 4#16 SKT RECP
Request a Quote
Description
JT 4C 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T12A4S - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#16 SKT RECP

JT 4C 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol Industrial - 79K8185 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol Industrial
79K8185
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol Industrial 79K8185
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T12A4S 79K8185
Product Name Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details