Amphenol Industrial Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial MS27497T10F5S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 10, 5 Position, Wall, part number 81K3418, is designed to meet military specifications under MIL-DTL-38999 Series II. This connector features a wall mount receptacle configuration and utilizes crimp socket contacts. It is suitable for applications requiring high reliability and performance, particularly in aerospace and military environments. The connector's design includes a lightweight and space-saving structure, ensuring efficient use of space while maintaining robust connectivity. It is important to note that this product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 10, 5 Position, Wall, part number 81K3418, is designed to meet military specifications under MIL-DTL-38999 Series II. This connector features a wall mount receptacle configuration and utilizes crimp socket contacts. It is suitable for applications requiring high reliability and performance, particularly in aerospace and military environments. The connector's design includes a lightweight and space-saving structure, ensuring efficient use of space while maintaining robust connectivity. It is important to note that this product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial - 81K3418 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial
81K3418
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial 81K3418
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3418
Product Name Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data