Amphenol Aerospace Corporation Circular Connectors - MS27497E10F35PA MS27497E10F35PA

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 785140-MS27497E10F35 PA Series: * Family Name: MS27497 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS27497P10F35PA; MS27497P10A35PA; MS27472E10B35PA; MS27472E10F35PA; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 785140-MS27497E10F35 PA Series: * Family Name: MS27497 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS27497P10F35PA; MS27497P10A35PA; MS27472E10B35PA; MS27472E10F35PA; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS27497E10F35PA - 785140-MS27497E10F35PA - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27497E10F35PA
785140-MS27497E10F35PA
Circular Connectors - MS27497E10F35PA 785140-MS27497E10F35PA
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 785140-MS27497E10F35 PA Series: * Family Name: MS27497 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS27497P10F35PA; MS27497P10A35PA; MS27472E10B35PA; MS27472E10F35PA; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 785140-MS27497E10F35PA
Series: *
Family Name: MS27497
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MS27497P10F35PA; MS27497P10A35PA; MS27472E10B35PA; MS27472E10F35PA;
Introduction Date: October 15, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Jt 13C 13#22D Pin Recp Rohs Compliant Amphenol Aerospace - 59M8013 - Newark, An Avnet Company
Chicago, IL, United States
Jt 13C 13#22D Pin Recp Rohs Compliant Amphenol Aerospace
59M8013
Jt 13C 13#22D Pin Recp Rohs Compliant Amphenol Aerospace 59M8013
JT 13C 13#22D PIN RECP ROHS COMPLIANT: YES

JT 13C 13#22D PIN RECP ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 39W9805 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
39W9805
Amphenol Aerospace 39W9805
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 785140-MS27497E10F35PA 59M8013
Product Name Circular Connectors - MS27497E10F35PA Jt 13C 13#22D Pin Recp Rohs Compliant Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details