Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27484T8B35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T8B35P
MIL Spec Connector - MIL-DTL-38999 II MS27484T8B35P
PLUG

PLUG

Buy Now
 - Amphenol MS27484T8B35P - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D PIN PLUG

JT 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace - 11M5582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
11M5582
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace 11M5582
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T8B35P Amphenol MS27484T8B35P 11M5582
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details