Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T22B35PB

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T22B35PB
MIL Spec Connector - MIL-DTL-38999 II MS27484T22B35PB
PLUG

PLUG

Buy Now
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial - 79K8180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
79K8180
Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial 79K8180
CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27484T22B35PB 79K8180
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 22 100 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-1323-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
3 suppliers