Amphenol Corporation Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol MS27484T14B18S-LC

Description
JT 18C 18#20 SKT GRND PLUG
Request a Quote
Description
JT 18C 18#20 SKT GRND PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14B18S-LC - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 SKT GRND PLUG

JT 18C 18#20 SKT GRND PLUG

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol - 31M2647 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol
31M2647
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol 31M2647
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14B18S-LC 31M2647
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data