Amphenol Corporation Circular Housing, Plug, 10-35, Cable, Alum; Military Specification Amphenol Aerospace MS27484T10A35S(LC)

Description
CIRCULAR HOUSING, PLUG, 10-35, CABLE, ALUM; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, PLUG, 10-35, CABLE, ALUM; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Plug, 10-35, Cable, Alum; Military Specification Amphenol Aerospace - 38T2746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Plug, 10-35, Cable, Alum; Military Specification Amphenol Aerospace
38T2746
Circular Housing, Plug, 10-35, Cable, Alum; Military Specification Amphenol Aerospace 38T2746
CIRCULAR HOUSING, PLUG, 10-35, CABLE, ALUM; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR HOUSING, PLUG, 10-35, CABLE, ALUM; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38T2746
Product Name Circular Housing, Plug, 10-35, Cable, Alum; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details