Amphenol Aerospace Corporation AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16 MS27484E16F26P

Description
AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16
Datasheet
Description
AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16 - 61-MS27484E16F26P - Utmel Electronic Limited
Hong Kong, China
AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16
61-MS27484E16F26P
AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16 61-MS27484E16F26P
AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16

AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16

Supplier's Site
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace - 40M0917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace
40M0917
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace 40M0917
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 61-MS27484E16F26P 40M0917
Product Name AMPHENOL MS27484E16F26P CONNECTOR, CIRC, 16-26, 26WAY, SIZE 16 Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Aerospace
Geometry N (Normal)
Termination Crimp
Mounting Cable, Free Hanging
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7926C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details