Amphenol Industrial Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Industrial MS27474T10F98S

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Industrial - 71K7293 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Industrial
71K7293
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Industrial 71K7293
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K7293
Product Name Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details