Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Aerospace MS27474E14F35P

Description
JT 37C 37#22D PIN RECP
Request a Quote
Description
JT 37C 37#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474E14F35P - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN RECP

JT 37C 37#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
JT 37C 37#22D PIN RECP

JT 37C 37#22D PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Aerospace - 40M8020 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Aerospace
40M8020
Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Aerospace 40M8020
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474E14F35P MS27474E14F35P 40M8020
Product Name Jam Nut Connector Receptacle, Size 14, 37 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details