Amphenol Industrial Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial MS27473T24A35P

Description
JT 128C 128#22D PIN PLUG
Request a Quote
Description
JT 128C 128#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473T24A35P - PEI-Genesis
Philadelphia, PA, United States
JT 128C 128#22D PIN PLUG

JT 128C 128#22D PIN PLUG

Buy Now
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial - 60K6378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
60K6378
Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial 60K6378
CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473T24A35P 60K6378
Product Name Circular Connector Plug Size 24 128 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details