Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27473T10B35S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473T10B35S
MIL Spec Connector - MIL-DTL-38999 II MS27473T10B35S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 13C 13#22D SKT PLUG

JT 13C 13#22D SKT PLUG

Buy Now
Circular Connector Assemblies - AMS27473T10B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27473T10B35S-ND
Circular Connector Assemblies AMS27473T10B35S-ND
13 Position Circular Connector Plug, Female Sockets Crimp

13 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol MS27473T10B35S - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT PLUG

JT 13C 13#22D SKT PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace - 95J9620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace
95J9620
Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace 95J9620
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 10-35, Crimp; Military Specification Amphenol Aerospace - 36W3788 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 10-35, Crimp; Military Specification Amphenol Aerospace
36W3788
Mil Spec Cir Conn, Plug, 10-35, Crimp; Military Specification Amphenol Aerospace 36W3788
MIL SPEC CIR CONN, PLUG, 10-35, CRIMP; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 10-35, CRIMP; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473T10B35S MS27473T10B35S AMS27473T10B35S-ND Amphenol MS27473T10B35S 95J9620 36W3788
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector Plug Size 10, 13 Position, Cable; Military Specification Amphenol Aerospace Mil Spec Cir Conn, Plug, 10-35, Crimp; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data