Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473E24B4P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27473E24B4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E24B4P
MIL Spec Connector - MIL-DTL-38999 II MS27473E24B4P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 24, 56 Position, Cable; Military Specification Amphenol Industrial - 02M3786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 56 Position, Cable; Military Specification Amphenol Industrial
02M3786
Circular Connector Plug Size 24, 56 Position, Cable; Military Specification Amphenol Industrial 02M3786
CIRCULAR CONNECTOR PLUG SIZE 24, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27473E24B4P 02M3786
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 24, 56 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data