Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27473E18B53P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27473E18B53P
MIL Spec Connector - MIL-DTL-38999 II MS27473E18B53P
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
 - Amphenol MS27473E18B53P - PEI-Genesis
Philadelphia, PA, United States
JT 53C 53#22 PIN PLUG

JT 53C 53#22 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial - 68K1818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial
68K1818
Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial 68K1818
CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27473E18B53P MS27473E18B53P Amphenol MS27473E18B53P 68K1818
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 18, 53 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details