Amphenol Industrial Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial MS27473E14F97P

Description
JT 12C 8#20 4#16 PIN PLUG
Request a Quote
Description
JT 12C 8#20 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E14F97P - PEI-Genesis
Philadelphia, PA, United States
JT 12C 8#20 4#16 PIN PLUG

JT 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial - 96J6199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial
96J6199
Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial 96J6199
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E14F97P 96J6199
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details