Amphenol Corporation Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol MS27473E14A35P-LC

Description
JT 37C 37#22D PIN PLUG
Request a Quote
Description
JT 37C 37#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27473E14A35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN PLUG

JT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol - 40M0876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol
40M0876
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol 40M0876
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27473E14A35P-LC 40M0876
Product Name Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data