Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T20B35S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T20B35S
MIL Spec Connector - MIL-DTL-38999 II MS27472T20B35S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial - 03M9124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial
03M9124
Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial 03M9124
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T20B35S 03M9124
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details