Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T16B6S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T16B6S
MIL Spec Connector - MIL-DTL-38999 II MS27472T16B6S
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 16, 6 Position, Wall; Military Specification Amphenol Industrial - 79K8144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 6 Position, Wall; Military Specification Amphenol Industrial
79K8144
Circular Connector, Receptacle, Size 16, 6 Position, Wall; Military Specification Amphenol Industrial 79K8144
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T16B6S 79K8144
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 16, 6 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-958-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details