Amphenol Industrial Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial MS27468T21F35S-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial - 27M0280 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial
27M0280
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial 27M0280
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27M0280
Product Name Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Nano Strip Connectors - A79005-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details