Amphenol Industrial Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial MS27468T21B35B

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial - 60K6339 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial
60K6339
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial 60K6339
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60K6339
Product Name Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A29400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Standard Circular Connectors - 1-2314102-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers