Amphenol Industrial Ae1 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial MS27468T17B6A

Description
LJT 6C 6#12 PIN RECP
Request a Quote
Description
LJT 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T17B6A - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 PIN RECP

LJT 6C 6#12 PIN RECP

Buy Now
Ae1 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial - 08N4507 - Newark, An Avnet Company
Chicago, IL, United States
Ae1 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial
08N4507
Ae1 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial 08N4507
AE1 6C 6#12 PIN RECP ROHS COMPLIANT: NO

AE1 6C 6#12 PIN RECP ROHS COMPLIANT: NO

Supplier's Site
Circular, Size 17, 6 Way, Pin; Military Specification Amphenol Aerospace - 34W3043 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 17, 6 Way, Pin; Military Specification Amphenol Aerospace
34W3043
Circular, Size 17, 6 Way, Pin; Military Specification Amphenol Aerospace 34W3043
CIRCULAR, SIZE 17, 6 WAY, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, SIZE 17, 6 WAY, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T17B6A 08N4507 34W3043
Product Name Ae1 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial Circular, Size 17, 6 Way, Pin; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details