Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial MS27468T17B26S-LC

Description
LJT 26C 26#20 SKT WALL RECP
Request a Quote Datasheet
Description
LJT 26C 26#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T17B26S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 26C 26#20 SKT WALL RECP

LJT 26C 26#20 SKT WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial - 56K9475 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial
56K9475
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial 56K9475
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T17B26S-LC 56K9475
Product Name Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers