Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace MS27468T15A5S

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace - 48M3375 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
48M3375
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace 48M3375
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3375
Product Name Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details