Amphenol Industrial Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Industrial MS27468T13F8A

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:13-8 RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:13-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Industrial - 71K7219 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Industrial
71K7219
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Industrial 71K7219
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:13-8 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:13-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K7219
Product Name Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 2854922 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details