Amphenol Industrial Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial MS27468T11A35P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial - 31K3239 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial
31K3239
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial 31K3239
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3239
Product Name Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details