Amphenol Industrial Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Industrial MS27468E9B98PL

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:NRoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Industrial - 96J6097 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Industrial
96J6097
Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Industrial 96J6097
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:NRoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6097
Product Name Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details