Amphenol Industrial Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial MS27468E23B53P-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial - 96J6089 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial
96J6089
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial 96J6089
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6089
Product Name Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details