Amphenol Industrial Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Industrial MS27468E11A5P

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Industrial - 15M9683 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Industrial
15M9683
Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Industrial 15M9683
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15M9683
Product Name Jam Nut Connector, Receptacle, Size 11, 5 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details