Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T9B44P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T9B44P
MIL Spec Connector - MIL-DTL-38999 I MS27467T9B44P
PLUG

PLUG

Buy Now
Circular Connector, Plug, Size 9, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 4 Position, Cable; Military Specification Amphenol Industrial
31K3224
Circular Connector, Plug, Size 9, 4 Position, Cable; Military Specification Amphenol Industrial 31K3224
CIRCULAR CONNECTOR, PLUG, SIZE 9, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T9B44P 31K3224
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Plug, Size 9, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details