Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T9B35PA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T9B35PA
MIL Spec Connector - MIL-DTL-38999 I MS27467T9B35PA
PLUG

PLUG

Buy Now
 - Amphenol MS27467T9B35PA - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#22D PIN WALL RECP

LJT 6C 6#22D PIN WALL RECP

Buy Now
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial - 56K9433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial
56K9433
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial 56K9433
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T9B35PA Amphenol MS27467T9B35PA 56K9433
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - KM90 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details