Amphenol Aerospace Corporation Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace MS27467T25F19S

Description
LJT 19C 19#12 SKT PLUG
Request a Quote
Description
LJT 19C 19#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T25F19S - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#12 SKT PLUG

LJT 19C 19#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
LJT 19C 19#12 SKT PLUG

LJT 19C 19#12 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace - 96J6074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace
96J6074
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace 96J6074
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T25F19S MS27467T25F19S 96J6074
Product Name Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers