Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27467T25B35B

Description
LJT 128C 128#22D SKT PLUG
Request a Quote
Description
LJT 128C 128#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T25B35B - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D SKT PLUG

LJT 128C 128#22D SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27467T25B35B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27467T25B35B
Connectors Mil-Qualified, Circular Body, All MS27467T25B35B
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Swedesboro, NJ, United States
LJT 128C 128#22D SKT PLUG

LJT 128C 128#22D SKT PLUG

Buy Now
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial - 56K9420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
56K9420
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial 56K9420
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T25B35B MS27467T25B35B MS27467T25B35B 56K9420
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data