Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T23F55PC

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 I - MS27467T23F55PC - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T23F55PC
MIL Spec Connector - MIL-DTL-38999 I MS27467T23F55PC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial - 31K3197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial
31K3197
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial 31K3197
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T23F55PC 31K3197
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7906Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details