Amphenol Corporation Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol MS27467T19F11P

Description
LJT 11C 11#16 PIN PLUG
Request a Quote Datasheet
Description
LJT 11C 11#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T19F11P - PEI-Genesis
Philadelphia, PA, United States
LJT 11C 11#16 PIN PLUG

LJT 11C 11#16 PIN PLUG

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol - 31M2570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol
31M2570
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol 31M2570
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T19F11P 31M2570
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details