Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T19B11PC

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T19B11PC
MIL Spec Connector - MIL-DTL-38999 I MS27467T19B11PC
PLUG

PLUG

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial - 33K9570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial
33K9570
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial 33K9570
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T19B11PC 33K9570
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details