Amphenol Industrial Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial MS27467T19B11BA

Description
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial - 56K9400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial
56K9400
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial 56K9400
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9400
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Bi-Lobe® Dual Row Thru-Hole Horizontal -Type H4 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details