Amphenol Industrial Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Industrial MS27467T11F5P

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Industrial - 96J5978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Industrial
96J5978
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Industrial 96J5978
CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T11F5P 96J5978
Product Name Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products