Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T11F2S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467T11F2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T11F2S-ND
Circular Connector Assemblies 1178-MS27467T11F2S-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
LJT 2C 2#16 SKT PLUG

LJT 2C 2#16 SKT PLUG

Buy Now
 - Amphenol MS27467T11F2S - PEI-Genesis
Philadelphia, PA, United States
LJT 2C 2#16 SKT PLUG

LJT 2C 2#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace - 96J5976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
96J5976
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace 96J5976
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27467T11F2S-ND MS27467T11F2S Amphenol MS27467T11F2S 96J5976
Product Name Circular Connector Assemblies Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details