Amphenol Industrial Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Industrial MS27467T11F2B

Description
LJT 2C 2#16 SKT PLUG
Request a Quote
Description
LJT 2C 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T11F2B - PEI-Genesis
Philadelphia, PA, United States
LJT 2C 2#16 SKT PLUG

LJT 2C 2#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
LJT 2C 2#16 SKT PLUG

LJT 2C 2#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Industrial - 79K8101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Industrial
79K8101
Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Industrial 79K8101
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T11F2B MS27467T11F2B 79K8101
Product Name Circular Connector Plug, Size 11, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details