Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E9B98P

Description
LJT 3C 3#20 PIN PLUG
Request a Quote
Description
LJT 3C 3#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E9B98P - PEI-Genesis
Philadelphia, PA, United States
LJT 3C 3#20 PIN PLUG

LJT 3C 3#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E9B98P
MIL Spec Connector - MIL-DTL-38999 I MS27467E9B98P
PLUG

PLUG

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial - 56K9374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial
56K9374
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial 56K9374
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E9B98P MS27467E9B98P 56K9374
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers