Amphenol Industrial Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial MS27467E17A26S

Description
LJT 26C 26#20 SKT PLUG
Request a Quote
Description
LJT 26C 26#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E17A26S - PEI-Genesis
Philadelphia, PA, United States
LJT 26C 26#20 SKT PLUG

LJT 26C 26#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
LJT 26C 26#20 SKT PLUG

LJT 26C 26#20 SKT PLUG

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial - 25K6332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial
25K6332
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial 25K6332
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E17A26S MS27467E17A26S 25K6332
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details